Manufacturer: Linear Technology
Win Source Part Number: 715004-LTC1540IDD#TR
Packaging: Reel - TR
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: CMOS, TTL
Number of Elements: 1
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Hysteresis: 50mV
Family Name: LTC1540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-DFN (3x3)
Dual Supply Voltage (±): 2 V ~ 11 V, ±1 V ~ 5.5 V
Maximum Quiescent Current: 710nA
Voltage - Input Offset (Maximum): 12mV @ 5V
Propagation Delay (Maximum): 60μs
Alternative Parts (Cross-Reference): MAX931ESA-T; MAX921MJA+; MAX915ESA;
Introduction Date: April 16, 1998
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 715004-LTC1540IDD#TRPBF |
| Product Name | Linear - Linear - Comparators - LTC1540IDD#TRPBF |
| VOS | 12 millivolts |