Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995EMSE#TRPBF 714990-LT3995EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714990-LT3995EMSE#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LT3995 Output Voltage: 1.197V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 55.8V Input Voltage MIN: 4.3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17504AATP+T; MAX17504SATP+; MAX17504SATP+T; Introduction Date: May 06, 2013 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714990-LT3995EMSE#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LT3995 Output Voltage: 1.197V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 55.8V Input Voltage MIN: 4.3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17504AATP+T; MAX17504SATP+; MAX17504SATP+T; Introduction Date: May 06, 2013 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995EMSE#TRPBF - 714990-LT3995EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995EMSE#TRPBF
714990-LT3995EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995EMSE#TRPBF 714990-LT3995EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 714990-LT3995EMSE#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3A Family Name: LT3995 Output Voltage: 1.197V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-MSOP-EP Output Voltage MAX: 55.8V Input Voltage MIN: 4.3V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17504AATP+T; MAX17504SATP+; MAX17504SATP+T; Introduction Date: May 06, 2013 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 714990-LT3995EMSE#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LT3995
Output Voltage: 1.197V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 55.8V
Input Voltage MIN: 4.3V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): MAX17504AATP+T; MAX17504SATP+; MAX17504SATP+T;
Introduction Date: May 06, 2013
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 714990-LT3995EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3995EMSE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data