Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRMPBF 714983-LT3483ES6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714983-LT3483ES6#TRM PBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Buck, Boost, Charge Pump, Flyback Number of Outputs: 1 Synchronous Rectifier: No Output Current: 170mA (Switch) Family Name: LT3483 Output Voltage: -2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-6 Output Voltage MAX: -38V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): AP65201WU-7; AP65101WU-7; MIC2602YML; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714983-LT3483ES6#TRM PBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Buck, Boost, Charge Pump, Flyback Number of Outputs: 1 Synchronous Rectifier: No Output Current: 170mA (Switch) Family Name: LT3483 Output Voltage: -2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-6 Output Voltage MAX: -38V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): AP65201WU-7; AP65101WU-7; MIC2602YML; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRMPBF - 714983-LT3483ES6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRMPBF
714983-LT3483ES6#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRMPBF 714983-LT3483ES6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 714983-LT3483ES6#TRM PBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Buck, Boost, Charge Pump, Flyback Number of Outputs: 1 Synchronous Rectifier: No Output Current: 170mA (Switch) Family Name: LT3483 Output Voltage: -2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com RoHS State: Request Verification Manufacturer Package: TSOT-23-6 Output Voltage MAX: -38V Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): AP65201WU-7; AP65101WU-7; MIC2602YML; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 714983-LT3483ES6#TRMPBF
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Buck, Boost, Charge Pump, Flyback
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 170mA (Switch)
Family Name: LT3483
Output Voltage: -2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Manufacturer Package: TSOT-23-6
Output Voltage MAX: -38V
Input Voltage MIN: 2.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): AP65201WU-7; AP65101WU-7; MIC2602YML;
Introduction Date: October 29, 2004
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 714983-LT3483ES6#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRMPBF
Configuration / Function Buck, Boost, Charge Pump, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRPBF - 1062453-LTC3221EDC-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF - 020586-LTC3526LBEDC-2#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details