Manufacturer: Linear Technology
Win Source Part Number: 714975-LT3022EMSE#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: LT3022
Output Voltage: 0.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA ~ 36mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-MSOP-EP
Output Voltage MAX: 9.5V
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.285V @ 1A
Alternative Parts (Cross-Reference): LT3022IMSE#PBF; LT3022IMSE#TRPBF; TS1117CS RL;
Introduction Date: April 22, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 714975-LT3022EMSE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT3022EMSE#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |