Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3014HVEDD#TRPBF 714973-LT3014HVEDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714973-LT3014HVEDD#T RPBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 70dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Maximum Supply Current: 1mA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LT3014 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.22V Voltage - Input (Maximum): 80V Maximum Dropout Voltage: 0.57V at 20mA Current - Quiescent (Iq): 20μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714973-LT3014HVEDD#T RPBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 70dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Maximum Supply Current: 1mA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LT3014 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.22V Voltage - Input (Maximum): 80V Maximum Dropout Voltage: 0.57V at 20mA Current - Quiescent (Iq): 20μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3014HVEDD#TRPBF - 714973-LT3014HVEDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3014HVEDD#TRPBF
714973-LT3014HVEDD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3014HVEDD#TRPBF 714973-LT3014HVEDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714973-LT3014HVEDD#T RPBF Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 20mA Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 70dB (120Hz) Maximum Output Voltage: 60V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-WFDFN Exposed Pad Maximum Supply Current: 1mA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: LT3014 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.22V Voltage - Input (Maximum): 80V Maximum Dropout Voltage: 0.57V at 20mA Current - Quiescent (Iq): 20μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 714973-LT3014HVEDD#TRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 20mA
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB (120Hz)
Maximum Output Voltage: 60V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-WFDFN Exposed Pad
Maximum Supply Current: 1mA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: LT3014
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.22V
Voltage - Input (Maximum): 80V
Maximum Dropout Voltage: 0.57V at 20mA
Current - Quiescent (Iq): 20μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 714973-LT3014HVEDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3014HVEDD#TRPBF
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 60 volts
Unlock Full Specs
to access all available technical data