Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS6#TRMPBF 714966-LT1783IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714966-LT1783IS6#TRM PBF Series: Over-The-Top Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 500μV Family Name: LT1783 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.3MHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): TLV2370IDBVR; TLV2370IDBVRG4; TLV2370IDBVTG4; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714966-LT1783IS6#TRM PBF Series: Over-The-Top Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 500μV Family Name: LT1783 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.3MHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): TLV2370IDBVR; TLV2370IDBVRG4; TLV2370IDBVTG4; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS6#TRMPBF - 714966-LT1783IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS6#TRMPBF
714966-LT1783IS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS6#TRMPBF 714966-LT1783IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 714966-LT1783IS6#TRM PBF Series: Over-The-Top Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 500μV Family Name: LT1783 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Homepage: www.linear.com Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.3MHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): TLV2370IDBVR; TLV2370IDBVRG4; TLV2370IDBVTG4; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 714966-LT1783IS6#TRMPBF
Series: Over-The-Top
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Family Name: LT1783
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: TSOT-23-6
Output Current per Channel: 30mA
SR - Slew Rate: 0.45 V/μs
GBP - Gain Bandwidth Product: 1.3MHz
Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V
Alternative Parts (Cross-Reference): TLV2370IDBVR; TLV2370IDBVRG4; TLV2370IDBVTG4;
Introduction Date: April 20, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 714966-LT1783IS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783IS6#TRMPBF
Source Current (IS) 0.2300 milliamps
VOS 0.5000 millivolts
IBIAS 0.0400 µA
GBW 1.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACS8#PBF - 1058348-LT1490ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CS8#TRPBF - 020222-LT1124CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1006S8#PBF - 020183-LT1006S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.3600 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200IS8-5#PBF - 1060050-LT6200IS8-5#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details