Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725IGN#TRPBF 714959-LT1725IGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714959-LT1725IGN#TRP BF Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Control Features: Enable, Soft Start Supply Voltage: 9.7V ~ 22V Output Configuration: Positive or Negative, Isolation Capable Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 90% Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: LT1725 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Switching Frequency: 90kHz ~ 115kHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714959-LT1725IGN#TRP BF Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Control Features: Enable, Soft Start Supply Voltage: 9.7V ~ 22V Output Configuration: Positive or Negative, Isolation Capable Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 90% Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: LT1725 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Switching Frequency: 90kHz ~ 115kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725IGN#TRPBF - 714959-LT1725IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725IGN#TRPBF
714959-LT1725IGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725IGN#TRPBF 714959-LT1725IGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714959-LT1725IGN#TRP BF Packaging: Tape and Reel Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Control Features: Enable, Soft Start Supply Voltage: 9.7V ~ 22V Output Configuration: Positive or Negative, Isolation Capable Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 90% Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: LT1725 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Switching Frequency: 90kHz ~ 115kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 714959-LT1725IGN#TRPBF
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Control Features: Enable, Soft Start
Supply Voltage: 9.7V ~ 22V
Output Configuration: Positive or Negative, Isolation Capable
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 90%
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: LT1725
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Switching Frequency: 90kHz ~ 115kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 714959-LT1725IGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725IGN#TRPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Special Features Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3533EDE#PBF - 020590-LTC3533EDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8-5#TRPBF - 101420-LTC1682CMS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#PBF - 072579-LTC3701EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1173CS8#TRPBF - 1057959-LT1173CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details