Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370IR#TRPBF 714951-LT1370IR#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 714951-LT1370IR#TRPB F Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Family Name: LT1370IR#TRPBF Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: D2PAK-7 Output Voltage MAX: 35V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 30V Alternative Parts (Cross-Reference): NCP1443G; NCP1444TG; NCP1443TG; Introduction Date: January 09, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 714951-LT1370IR#TRPB F Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Family Name: LT1370IR#TRPBF Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: D2PAK-7 Output Voltage MAX: 35V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 30V Alternative Parts (Cross-Reference): NCP1443G; NCP1444TG; NCP1443TG; Introduction Date: January 09, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370IR#TRPBF - 714951-LT1370IR#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370IR#TRPBF
714951-LT1370IR#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370IR#TRPBF 714951-LT1370IR#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 714951-LT1370IR#TRPB F Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Family Name: LT1370IR#TRPBF Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: D2PAK-7 Output Voltage MAX: 35V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 30V Alternative Parts (Cross-Reference): NCP1443G; NCP1444TG; NCP1443TG; Introduction Date: January 09, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 714951-LT1370IR#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 6A (Switch)
Family Name: LT1370IR#TRPBF
Output Voltage: 1.245V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: D2PAK-7
Output Voltage MAX: 35V (Switch)
Input Voltage MIN: 2.7V
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): NCP1443G; NCP1444TG; NCP1443TG;
Introduction Date: January 09, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 714951-LT1370IR#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1370IR#TRPBF
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data