Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-5#TRPBF 714943-LT1129CS8-5#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714943-LT1129CS8-5#T RPBF Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Maximum Supply Current: 90mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.7V at 700mA Current - Quiescent (Iq): 70μA
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714943-LT1129CS8-5#T RPBF Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Maximum Supply Current: 90mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.7V at 700mA Current - Quiescent (Iq): 70μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-5#TRPBF - 714943-LT1129CS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-5#TRPBF
714943-LT1129CS8-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-5#TRPBF 714943-LT1129CS8-5#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 714943-LT1129CS8-5#T RPBF Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C PSRR: 64dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Maximum Supply Current: 90mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.7V at 700mA Current - Quiescent (Iq): 70μA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 714943-LT1129CS8-5#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 700mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 64dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Maximum Supply Current: 90mA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.7V at 700mA
Current - Quiescent (Iq): 70μA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 714943-LT1129CS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8-5#TRPBF
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Special Features Reverse Voltage Protection; Enable
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5 - 087780-LT1585ACM-1.5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3020EDD-1.5#PBF - 072358-LT3020EDD-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3012HFE#PBF - 072356-LT3012HFE#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details