Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710954-LTC2630AISC6-
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Data Interface: SPI
Reference Type: Internal, Supply
Resolution: 12
Settling Time: 4.4μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±1 (Maximum)
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-VSSOP, SC-88, SOT-363
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: LTC2630
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 710954-LTC2630AISC6-LM12#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630AISC6-LM12#TRPBF |
| Interface Type | SPI; SPI |