Manufacturer: Linear Technology
Win Source Part Number: 710933-LTC1693-1CS8#
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 13.2 V
Channel Type: Independent
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.7V, 2.2V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 16ns, 16ns
Family Name: LTC1693-1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): L6388; E-L6385D; L6385D;
Introduction Date: April 19, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 710933-LTC1693-1CS8#TRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - LTC1693-1CS8#TRPBF |
| Polarity | N-Channel |