Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438CG#PBF 710923-LTC1438CG#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710923-LTC1438CG#PBF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power on Reset, Soft Start Supply Voltage: 3.5V ~ 30V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99% Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LTC1438 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Switching Frequency: Up to 400kHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710923-LTC1438CG#PBF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power on Reset, Soft Start Supply Voltage: 3.5V ~ 30V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99% Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LTC1438 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Switching Frequency: Up to 400kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438CG#PBF - 710923-LTC1438CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438CG#PBF
710923-LTC1438CG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438CG#PBF 710923-LTC1438CG#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710923-LTC1438CG#PBF Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power on Reset, Soft Start Supply Voltage: 3.5V ~ 30V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99% Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: LTC1438 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Switching Frequency: Up to 400kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710923-LTC1438CG#PBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power on Reset, Soft Start
Supply Voltage: 3.5V ~ 30V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 99%
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1438
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 400kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 710923-LTC1438CG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1438CG#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#TRPBF - 020574-LTC3414EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5 - 089989-LTC3200ES6-5 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD#PBF - 020577-LTC3419EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#PBF - 072264-LT1371CR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details