Manufacturer: Linear Technology
Win Source Part Number: 710914-LT6700IS6-3#T
Series: Over-The-Top
Packaging: Reel - TR
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Open Collector
Number of Elements: 2
Hysteresis: 11.5mV
Family Name: LT6700-3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: TSOT-23-6
Dual Supply Voltage (±): 1.4 V ~ 18 V
Maximum Quiescent Current: 17μA
Current - Input Bias (Maximum): 0.01μA @ 18V
Propagation Delay (Maximum): 29μs
Alternative Parts (Cross-Reference): LT6700IS6-3#TR; LT6700IS6-3#TRM; LT6700IS6-3;
Introduction Date: June 17, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 710914-LT6700IS6-3#TRMPBF |
| Product Name | Linear - Linear - Comparators - LT6700IS6-3#TRMPBF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |