Win Source Electronics PMIC - PMIC - Voltage Reference - LT6660KCDC-2.5#TRPBF 710913-LT6660KCDC-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710913-LT6660KCDC-2. 5#TRPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 3-WFDFN Exposed Pad Mounting: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 5 V ~ 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 4ppmp-p Noise - 10Hz to 10kHz: 4ppmrms Family Name: LT6660 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 175μA Manufacturer Homepage: www.linear.com Manufacturer Package: 3-DFN (2x2) Alternative Parts (Cross-Reference): MAX6173BASA/V+T; MAX6173BASA/V+; 5962-9555601Q2A; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710913-LT6660KCDC-2. 5#TRPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 3-WFDFN Exposed Pad Mounting: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 5 V ~ 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 4ppmp-p Noise - 10Hz to 10kHz: 4ppmrms Family Name: LT6660 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 175μA Manufacturer Homepage: www.linear.com Manufacturer Package: 3-DFN (2x2) Alternative Parts (Cross-Reference): MAX6173BASA/V+T; MAX6173BASA/V+; 5962-9555601Q2A; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6660KCDC-2.5#TRPBF - 710913-LT6660KCDC-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6660KCDC-2.5#TRPBF
710913-LT6660KCDC-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT6660KCDC-2.5#TRPBF 710913-LT6660KCDC-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 710913-LT6660KCDC-2. 5#TRPBF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 3-WFDFN Exposed Pad Mounting: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Voltage - Input: 5 V ~ 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 4ppmp-p Noise - 10Hz to 10kHz: 4ppmrms Family Name: LT6660 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 175μA Manufacturer Homepage: www.linear.com Manufacturer Package: 3-DFN (2x2) Alternative Parts (Cross-Reference): MAX6173BASA/V+T; MAX6173BASA/V+; 5962-9555601Q2A; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 710913-LT6660KCDC-2.5#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 3-WFDFN Exposed Pad
Mounting: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 5 V ~ 30 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 4ppmp-p
Noise - 10Hz to 10kHz: 4ppmrms
Family Name: LT6660
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 175μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 3-DFN (2x2)
Alternative Parts (Cross-Reference): MAX6173BASA/V+T; MAX6173BASA/V+; 5962-9555601Q2A;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 710913-LT6660KCDC-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT6660KCDC-2.5#TRPBF
Package Type Other; 3-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461DHS8-4#TRPBF - 123844-LT1461DHS8-4#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634ACS8-5#PBF - 1058512-LT1634ACS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CIS8-4#PBF - 1058321-LT1461CIS8-4#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details