Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710906-LT3970EDDB-3.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 535mA (Switch)
Family Name: LT3970
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-WFDFN Exposed Pad
Alternative Parts (Cross-Reference): LT3970IMS-3.3#TRPBF;
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: LT3970
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 200kHz ~ 2.25MHz
Voltage - Input (Minimum): 4.2V
Voltage - Input (Maximum): 40V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 710906-LT3970EDDB-3.3#TRMPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970EDDB-3.3#TRMPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Output Voltage | 3.3 volts |