Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AIFE#PBF 710905-LT3782AIFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710905-LT3782AIFE#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Up Topology: Boost Control Features: Enable, Frequency Control, Reset, Soft Start Supply Voltage: 6V ~ 40V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Duty Cycle (Maximum): 94% Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: LT3782 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 154kHz ~ 465kHz
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710905-LT3782AIFE#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Up Topology: Boost Control Features: Enable, Frequency Control, Reset, Soft Start Supply Voltage: 6V ~ 40V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Duty Cycle (Maximum): 94% Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: LT3782 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 154kHz ~ 465kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AIFE#PBF - 710905-LT3782AIFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AIFE#PBF
710905-LT3782AIFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AIFE#PBF 710905-LT3782AIFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710905-LT3782AIFE#PB F Packaging: Tube Output Type: Transistor Driver Function: Step-Up Topology: Boost Control Features: Enable, Frequency Control, Reset, Soft Start Supply Voltage: 6V ~ 40V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Duty Cycle (Maximum): 94% Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: LT3782 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 154kHz ~ 465kHz

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710905-LT3782AIFE#PBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Control Features: Enable, Frequency Control, Reset, Soft Start
Supply Voltage: 6V ~ 40V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP Exposed Pad
Duty Cycle (Maximum): 94%
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: LT3782
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 154kHz ~ 465kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 710905-LT3782AIFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3782AIFE#PBF
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Reset, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813EG#PBF - 020615-LTC3813EG#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727EG#TRPBF - 020603-LTC3727EG#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details