Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950EGN#TRPBF 710891-LT1950EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710891-LT1950EGN#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control Supply Voltage: 3 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1950 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): CS51022ADBR2; IS1-1845ASRH/ProtoZ; IS1-1845ASRH-Q; Introduction Date: May 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710891-LT1950EGN#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control Supply Voltage: 3 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1950 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): CS51022ADBR2; IS1-1845ASRH/ProtoZ; IS1-1845ASRH-Q; Introduction Date: May 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950EGN#TRPBF - 710891-LT1950EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950EGN#TRPBF
710891-LT1950EGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950EGN#TRPBF 710891-LT1950EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 710891-LT1950EGN#TRP BF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter, SEPIC Frequency - Switching: 100kHz ~ 500kHz Control Features: Enable, Frequency Control Supply Voltage: 3 V ~ 25 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1950 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): CS51022ADBR2; IS1-1845ASRH/ProtoZ; IS1-1845ASRH-Q; Introduction Date: May 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 710891-LT1950EGN#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 100kHz ~ 500kHz
Control Features: Enable, Frequency Control
Supply Voltage: 3 V ~ 25 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LT1950
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): CS51022ADBR2; IS1-1845ASRH/ProtoZ; IS1-1845ASRH-Q;
Introduction Date: May 30, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 710891-LT1950EGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1950EGN#TRPBF
Configuration / Function Boost, Flyback, Forward Converter, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control
Unlock Full Specs
to access all available technical data