Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#TRPBF 710880-LT1619EMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710880-LT1619EMS8#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 300kHz Control Features: Enable Supply Voltage: 1.9 V ~ 18 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1619 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Duty Cycle (Maximum): 92% Alternative Parts (Cross-Reference): ISL6845IUZ-T; ISL78215AUZ-T; ISL6843IUZ; Introduction Date: October 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710880-LT1619EMS8#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 300kHz Control Features: Enable Supply Voltage: 1.9 V ~ 18 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1619 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Duty Cycle (Maximum): 92% Alternative Parts (Cross-Reference): ISL6845IUZ-T; ISL78215AUZ-T; ISL6843IUZ; Introduction Date: October 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#TRPBF - 710880-LT1619EMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#TRPBF
710880-LT1619EMS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#TRPBF 710880-LT1619EMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 710880-LT1619EMS8#TR PBF Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 300kHz Control Features: Enable Supply Voltage: 1.9 V ~ 18 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LT1619 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-MSOP Duty Cycle (Maximum): 92% Alternative Parts (Cross-Reference): ISL6845IUZ-T; ISL78215AUZ-T; ISL6843IUZ; Introduction Date: October 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710880-LT1619EMS8#TRPBF
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 300kHz
Control Features: Enable
Supply Voltage: 1.9 V ~ 18 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LT1619
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-MSOP
Duty Cycle (Maximum): 92%
Alternative Parts (Cross-Reference): ISL6845IUZ-T; ISL78215AUZ-T; ISL6843IUZ;
Introduction Date: October 20, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 710880-LT1619EMS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1619EMS8#TRPBF
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable
Unlock Full Specs
to access all available technical data