Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TR 710873-LT1361CS8#TR

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710873-LT1361CS8#TR Packaging: Tape and Reel Mounting Style: SMD Supply Current: 4mA Amplifier Type: Voltage Feedback Slew Rate: 800V/μs Gain Bandwidth Product: 50MHz Current - Input Bias: 300nA Voltage - Input Offset: 300μV Current - Output / Channel: 34mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Family Part Number: LT1361 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710873-LT1361CS8#TR Packaging: Tape and Reel Mounting Style: SMD Supply Current: 4mA Amplifier Type: Voltage Feedback Slew Rate: 800V/μs Gain Bandwidth Product: 50MHz Current - Input Bias: 300nA Voltage - Input Offset: 300μV Current - Output / Channel: 34mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Family Part Number: LT1361 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TR - 710873-LT1361CS8#TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TR
710873-LT1361CS8#TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TR 710873-LT1361CS8#TR
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710873-LT1361CS8#TR Packaging: Tape and Reel Mounting Style: SMD Supply Current: 4mA Amplifier Type: Voltage Feedback Slew Rate: 800V/μs Gain Bandwidth Product: 50MHz Current - Input Bias: 300nA Voltage - Input Offset: 300μV Current - Output / Channel: 34mA Categories: Integrated Circuits Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Family Part Number: LT1361 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710873-LT1361CS8#TR
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 4mA
Amplifier Type: Voltage Feedback
Slew Rate: 800V/μs
Gain Bandwidth Product: 50MHz
Current - Input Bias: 300nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 34mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Family Part Number: LT1361
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): ±2.5V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 710873-LT1361CS8#TR
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TR
Features Single-Supply
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
IBIAS 0.3000 µA
Unlock Full Specs
to access all available technical data