Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CS8#TRPBF 710870-LT1167CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710870-LT1167CS8#TRP BF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 80pA Voltage - Input Offset: 20μV Family Name: LT1167 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): SN412014DRE4; INA121UA/2K5; INA128UG4; Introduction Date: December 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710870-LT1167CS8#TRP BF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 80pA Voltage - Input Offset: 20μV Family Name: LT1167 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): SN412014DRE4; INA121UA/2K5; INA128UG4; Introduction Date: December 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CS8#TRPBF - 710870-LT1167CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CS8#TRPBF
710870-LT1167CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CS8#TRPBF 710870-LT1167CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 710870-LT1167CS8#TRP BF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 80pA Voltage - Input Offset: 20μV Family Name: LT1167 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SO Output Current per Channel: 27mA SR - Slew Rate: 1.2 V/μs GBP - Gain Bandwidth Product: 1MHz Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V Alternative Parts (Cross-Reference): SN412014DRE4; INA121UA/2K5; INA128UG4; Introduction Date: December 11, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 710870-LT1167CS8#TRPBF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Instrumentation
Current - Input Bias: 80pA
Voltage - Input Offset: 20μV
Family Name: LT1167
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SO
Output Current per Channel: 27mA
SR - Slew Rate: 1.2 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Alternative Parts (Cross-Reference): SN412014DRE4; INA121UA/2K5; INA128UG4;
Introduction Date: December 11, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 710870-LT1167CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CS8#TRPBF
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
IBIAS 8.00E-5 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050CS8#PBF - 072523-LTC2050CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1498IS8#TRPBF - 1058382-LT1498IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF - 1026656-LT1228CN8#PBF - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 6 milliamps
View Details