Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IN8#PBF 710867-LT1112IN8#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710867-LT1112IN8#PBF Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 80pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1112 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710867-LT1112IN8#PBF Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 80pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1112 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IN8#PBF - 710867-LT1112IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IN8#PBF
710867-LT1112IN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IN8#PBF 710867-LT1112IN8#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 710867-LT1112IN8#PBF Packaging: Tube Mounting Style: Through Hole Supply Current: 350μA Amplifier Type: General Purpose Slew Rate: 0.3V/μs Gain Bandwidth Product: 750kHz Current - Input Bias: 80pA Voltage - Input Offset: 25μV Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LT1112 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 710867-LT1112IN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 350μA
Amplifier Type: General Purpose
Slew Rate: 0.3V/μs
Gain Bandwidth Product: 750kHz
Current - Input Bias: 80pA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LT1112
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 40V, ±1V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 710867-LT1112IN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IN8#PBF
Features Single-Supply
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
IBIAS 8.00E-5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1001CN8 - 072144-LT1001CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0180 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792ACS8#PBF - 1058766-LT1792ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230CS6-10#TRPBF - 1060085-LT6230CS6-10#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1358IS8#TRPBF - 1058165-LT1358IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 2 milliamps
VOS 0.2000 millivolts
View Details