Manufacturer: Tallysman Wireless Inc.
Win Source Part Number: 905603-33-1825-05-01
Features: - General Purpose - RF Antenna - - MCX Male Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8529.10.9100
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | 33-1825-05-0150 |
| Product Name | RF Antennas - 33-1825-05-0150 |