Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRPBF 303448-LTC4210-1CS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303448-LTC4210-1CS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Family Name: LTC4210-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA Alternative Parts (Cross-Reference): MAX4272ESA+; MAX4272ESA+T; MAX4272ESA; MAX4272ESA-T; Introduction Date: July 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303448-LTC4210-1CS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Family Name: LTC4210-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA Alternative Parts (Cross-Reference): MAX4272ESA+; MAX4272ESA+T; MAX4272ESA; MAX4272ESA-T; Introduction Date: July 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRPBF - 303448-LTC4210-1CS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRPBF
303448-LTC4210-1CS6#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRPBF 303448-LTC4210-1CS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303448-LTC4210-1CS6# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: ON, TIMER Family Name: LTC4210-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.7 V to 16.5 V Operating Supply Current: 650μA Alternative Parts (Cross-Reference): MAX4272ESA+; MAX4272ESA+T; MAX4272ESA; MAX4272ESA-T; Introduction Date: July 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303448-LTC4210-1CS6#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: ON, TIMER
Family Name: LTC4210-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 16.5 V
Operating Supply Current: 650μA
Alternative Parts (Cross-Reference): MAX4272ESA+; MAX4272ESA+T; MAX4272ESA; MAX4272ESA-T;
Introduction Date: July 23, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 303448-LTC4210-1CS6#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4210-1CS6#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4066EUF#TRPBF - 111673-LTC4066EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - LTC3456EUF#PBF - 124259-LTC3456EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260CGN-TR - 072620-LTC4260CGN-TR - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC1726HMS8-5#TRPBF - 119387-LTC1726HMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details