Win Source Electronics PMIC - PMIC - Battery Management - LTC4150CMS#TRPBF 303443-LTC4150CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303443-LTC4150CMS#TR PBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 6 Family Name: LTC4150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2040SND111TRG; BQ2040SN-C408TRG4; BQ2040SN-C408TR; BQ2040SN-D111TRG4; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303443-LTC4150CMS#TR PBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 6 Family Name: LTC4150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2040SND111TRG; BQ2040SN-C408TRG4; BQ2040SN-C408TR; BQ2040SN-D111TRG4; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4150CMS#TRPBF - 303443-LTC4150CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4150CMS#TRPBF
303443-LTC4150CMS#TRPBF
PMIC - PMIC - Battery Management - LTC4150CMS#TRPBF 303443-LTC4150CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303443-LTC4150CMS#TR PBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 6 Family Name: LTC4150 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-MSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2040SND111TRG; BQ2040SN-C408TRG4; BQ2040SN-C408TR; BQ2040SN-D111TRG4; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303443-LTC4150CMS#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 6
Family Name: LTC4150
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-MSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): BQ2040SND111TRG; BQ2040SN-C408TRG4; BQ2040SN-C408TR; BQ2040SN-D111TRG4;
Introduction Date: July 21, 2003
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 303443-LTC4150CMS#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4150CMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2914CGN-2#PBF - 1062208-LTC2914CGN-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#TRPBF - 117588-LTC4214-2IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-2CS6#TRMPBF - 124745-LTC4210-2CS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details
PMIC - PMIC - Supervisors - LTC692CS8#TRPBF - 1064150-LTC692CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details