Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EUF#TRPBF 303399-LTC3736EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303399-LTC3736EUF#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz to 750kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 9.8 V Alternative Parts (Cross-Reference): MAX15023ETG+; LTC3736EUFTR; LTC3736EUF; LTC3736EUF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303399-LTC3736EUF#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz to 750kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 9.8 V Alternative Parts (Cross-Reference): MAX15023ETG+; LTC3736EUFTR; LTC3736EUF; LTC3736EUF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EUF#TRPBF - 303399-LTC3736EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EUF#TRPBF
303399-LTC3736EUF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EUF#TRPBF 303399-LTC3736EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303399-LTC3736EUF#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz to 750kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 9.8 V Alternative Parts (Cross-Reference): MAX15023ETG+; LTC3736EUFTR; LTC3736EUF; LTC3736EUF#TRPBF; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303399-LTC3736EUF#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz to 750kHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 2.75 V to 9.8 V
Alternative Parts (Cross-Reference): MAX15023ETG+; LTC3736EUFTR; LTC3736EUF; LTC3736EUF#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303399-LTC3736EUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EUF#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data