Manufacturer: Linear Technology
Win Source Part Number: 303398-LTC3731CG#TRP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 225kHz to 680kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Duty Cycle (Max): 98.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 36-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 3.8 V to 7 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 303398-LTC3731CG#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CG#TRPBF |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 36-SSOP |
| Life Cycle Stage | Maturity; Active |