Manufacturer: Linear Technology
Win Source Part Number: 303380-LTC3713EG
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 1.4MHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 1.5 V to 36 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 303380-LTC3713EG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3713EG#PBF |
| Configuration / Function | Buck, Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 24-SSOP |
| Life Cycle Stage | Maturity; Active |