Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#TR 303373-LTC3701EGN#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303373-LTC3701EGN#TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 550kHz Control Features: Enable, Power Good Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 2.5 V to 10 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303373-LTC3701EGN#TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 550kHz Control Features: Enable, Power Good Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 2.5 V to 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#TR - 303373-LTC3701EGN#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#TR
303373-LTC3701EGN#TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#TR 303373-LTC3701EGN#TR
Manufacturer: Linear Technology Win Source Part Number: 303373-LTC3701EGN#TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 550kHz Control Features: Enable, Power Good Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 2.5 V to 10 V

Manufacturer: Linear Technology
Win Source Part Number: 303373-LTC3701EGN#TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 550kHz
Control Features: Enable, Power Good
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.5 V to 10 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303373-LTC3701EGN#TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3701EGN#TR
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612EUDC#PBF - 020593-LTC3612EUDC#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-QFN (3x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3810IG#PBF - 020614-LTC3810IG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8#TRPBF - 1058392-LT1506CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details