Manufacturer: Linear Technology
Win Source Part Number: 303371-LTC3700EMS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 550kHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj to 0.8V, 5A
Voltage/Current - Output 2: Adj to 0.8V, 150mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Purpose: Any Function
Supply Voltage - Operating: 2.4 V to 9.8 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 303371-LTC3700EMS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3700EMS#PBF |
| Package Type | Other; 10-MSOP |