Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3555EUFD#TRPBF 303359-LTC3555EUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303359-LTC3555EUFD#T RPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 4.35 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303359-LTC3555EUFD#T RPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 4.35 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD#TRPBF - 303359-LTC3555EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD#TRPBF
303359-LTC3555EUFD#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3555EUFD#TRPBF 303359-LTC3555EUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303359-LTC3555EUFD#T RPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 4.35 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 303359-LTC3555EUFD#TRPBF
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x5)
Supply Voltage - Operating: 4.35 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 303359-LTC3555EUFD#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3555EUFD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF - 1059833-LT4256-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-1#PBF - 1063410-LTC4223CDHD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC2936CGN#PBF - 1062281-LTC2936CGN#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting
Type SOP; SSOP; 24-SSOP
View Details