Manufacturer: Linear Technology
Win Source Part Number: 303353-LTC3532EDD#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: LTC3532
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.4V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 2.4V
Alternative Parts (Cross-Reference): BA9701F; LTC3532EDD; LTC3532EDD#TR; LTC3532EMS#TRM;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 303353-LTC3532EDD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3532EDD#TRPBF |
| Configuration / Function | Buck; Boost; Buck-Boost; Buck-Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-DFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |