Manufacturer: Linear Technology
Win Source Part Number: 303342-LTC3446EDE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 2.25MHz
Number of Outputs: 3
Voltage/Current - Output 1: Adj to 0.8V, 1A
Voltage/Current - Output 2: Adj to 0.4V, 300mA
Voltage/Current - Output 3: Adj to 0.4V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DFN (4x3)
Purpose: Any Function
Supply Voltage - Operating: 0.9 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 303342-LTC3446EDE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3446EDE#PBF |
| Package Type | Other; 14-DFN (4x3) |