Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3442EDE#PBF 303338-LTC3442EDE

Description
Manufacturer: Linear Technology Win Source Part Number: 303338-LTC3442EDE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303338-LTC3442EDE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3442EDE#PBF - 303338-LTC3442EDE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3442EDE#PBF
303338-LTC3442EDE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3442EDE#PBF 303338-LTC3442EDE
Manufacturer: Linear Technology Win Source Part Number: 303338-LTC3442EDE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 300kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V

Manufacturer: Linear Technology
Win Source Part Number: 303338-LTC3442EDE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (4x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.4V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 2.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303338-LTC3442EDE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3442EDE#PBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data