Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3441EDE#PBF 303335-LTC3441EDE

Description
Manufacturer: Linear Technology Win Source Part Number: 303335-LTC3441EDE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303335-LTC3441EDE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3441EDE#PBF - 303335-LTC3441EDE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3441EDE#PBF
303335-LTC3441EDE
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3441EDE#PBF 303335-LTC3441EDE
Manufacturer: Linear Technology Win Source Part Number: 303335-LTC3441EDE Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303335-LTC3441EDE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (4x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.4V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 2.4V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303335-LTC3441EDE
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3441EDE#PBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CMS8-5#TRPBF - 101420-LTC1682CMS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3832EGN#PBF - 020620-LTC3832EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531ES6-3TRMPBF - 072576-LTC3531ES6-3TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details