The LTC3440EDD#PBF is a high-efficiency Buck-Boost DC/DC converter designed for applications requiring input voltages that may be above, below, or equal to the output voltage. It supports a continuous output current of up to 600mA and operates within an input and output voltage range of 2.5V to 5.5V. The device features synchronous rectification, achieving efficiencies of up to 96%, and has a low quiescent current of 25µA in Burst Mode operation, which is beneficial for battery-powered devices. The LTC3440 allows for programmable switching frequencies from 300kHz to 2MHz, with the capability to synchronize to an external clock. It includes essential features such as thermal shutdown, current limit protection, and a shutdown current of less than 1µA. The product is available in compact 10-pin MSOP and DFN packages, making it suitable for space-constrained applications like handheld instruments, digital cameras, and palmtop computers. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in various environments.
Manufacturer: Linear Technology
Win Source Part Number: 303334-LTC3440EDD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 300kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 303334-LTC3440EDD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EDD#PBF |
| Configuration / Function | Buck-Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-DFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |