Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3423EMS#TR 303329-LTC3423EMS#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303329-LTC3423EMS#TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: Up to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 5.5V Minimum Input Voltage: 0.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303329-LTC3423EMS#TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: Up to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 5.5V Minimum Input Voltage: 0.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3423EMS#TR - 303329-LTC3423EMS#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3423EMS#TR
303329-LTC3423EMS#TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3423EMS#TR 303329-LTC3423EMS#TR
Manufacturer: Linear Technology Win Source Part Number: 303329-LTC3423EMS#TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: Up to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Maximum Output Voltage: 5.5V Minimum Input Voltage: 0.5V

Manufacturer: Linear Technology
Win Source Part Number: 303329-LTC3423EMS#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: Up to 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303329-LTC3423EMS#TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3423EMS#TR
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVCS8#PBF - 1058212-LT1374HVCS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372IS8#PBF - 020259-LT1372IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details