The LTC3411AEDD#TRPBF is a synchronous step-down DC/DC converter designed for medium power applications, operating within a voltage range of 2.5V to 5.5V. It features a high-frequency operation capability of up to 4MHz, allowing the use of compact, low-cost capacitors and inductors. The output voltage is adjustable from 0.8V to 5V, with a maximum output current of 1.25A and high efficiency of up to 96%. The device supports selectable low ripple Burst Mode operation, which reduces quiescent current to 40µA, and is stable with ceramic capacitors. The LTC3411AEDD#TRPBF includes protections such as short-circuit protection and low dropout operation, allowing for 100% duty cycle in dropout conditions. It also features a low shutdown current of less than 1µA. The device is packaged in a small 10-lead 3mm x 3mm DFN or MSOP package, making it suitable for applications in notebook computers, digital cameras, cellular phones, and handheld instruments. The operating temperature range is from -40°C to 125°C, ensuring reliability in various environments.
Manufacturer: Linear Technology
Win Source Part Number: 303322-LTC3411AEDD#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.25A
Family Name: LTC3411AEDD#TRPBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): MAX1572ETC150-T; MAX1572ETC165; MAX1572ETC075; MIC33264YGK;
Introduction Date: September 11, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 303322-LTC3411AEDD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411AEDD#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 10-DFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |