Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TRPBF 303284-LTC3400ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303284-LTC3400ES6#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303284-LTC3400ES6#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TRPBF - 303284-LTC3400ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TRPBF
303284-LTC3400ES6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TRPBF 303284-LTC3400ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303284-LTC3400ES6#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303284-LTC3400ES6#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 5V
Minimum Input Voltage: 0.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303284-LTC3400ES6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data