Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE#TRPBF 303280-LTC3251EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303280-LTC3251EMSE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 1MHz to 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LTC3251 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 1.6V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LTC3251EMSE#TRM; LTC3251EMSE#TR; LTC3251EMSE; LTC3251EMSE#PBF; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303280-LTC3251EMSE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 1MHz to 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LTC3251 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 1.6V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LTC3251EMSE#TRM; LTC3251EMSE#TR; LTC3251EMSE; LTC3251EMSE#PBF; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE#TRPBF - 303280-LTC3251EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE#TRPBF
303280-LTC3251EMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE#TRPBF 303280-LTC3251EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303280-LTC3251EMSE#T RPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 1MHz to 1.6MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LTC3251 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 1.6V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): LTC3251EMSE#TRM; LTC3251EMSE#TR; LTC3251EMSE; LTC3251EMSE#PBF; Introduction Date: August 20, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303280-LTC3251EMSE#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 1MHz to 1.6MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LTC3251
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 1.6V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): LTC3251EMSE#TRM; LTC3251EMSE#TR; LTC3251EMSE; LTC3251EMSE#PBF;
Introduction Date: August 20, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303280-LTC3251EMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1173CS8#PBF - 020235-LT1173CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN#PBF - 020505-LTC1735CGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IN8#PBF - 1060317-LTC1046IN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703HGN#PBF - 072580-LTC3703HGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details