Manufacturer: Linear Technology
Win Source Part Number: 303276-LTC3216EDE#TR
Packaging: Reel - TR
Applications: Converter, High Current LEDs
Mounting: SMD (SMT)
Voltage - Input: 2.9 V to 4.4 V
Number of Outputs: 1
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (4x3)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Charge Pump Regulators |
| Product Number | 303276-LTC3216EDE#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3216EDE#TRPBF |
| Configuration / Function | Charge Pump |