Manufacturer: Linear Technology
Win Source Part Number: 303269-LTC3200EMS#8T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 9V
Minimum Input Voltage: 2.7V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 303269-LTC3200EMS#8TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200EMS#8TR |
| Configuration / Function | Charge Pump |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 8-MSOP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |