Win Source Electronics Integrated Circuits(ICs) 303231-LTC2249IUH

Description
Manufacturer: Linear Technology Win Source Part Number: 303231-LTC2249IUH Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters(ADC) Family Name: LTC2249 Alternative Parts (Cross-Reference): ADC14C065CISQ NOPB; ADC14C065CISQ; ADC12C065CISQ; Introduction Date: April 28, 2011 ECCN: 3A991.c.3 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 303231-LTC2249IUH Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters(ADC) Family Name: LTC2249 Alternative Parts (Cross-Reference): ADC14C065CISQ NOPB; ADC14C065CISQ; ADC12C065CISQ; Introduction Date: April 28, 2011 ECCN: 3A991.c.3 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits(ICs)
303231-LTC2249IUH
Integrated Circuits(ICs) 303231-LTC2249IUH
Manufacturer: Linear Technology Win Source Part Number: 303231-LTC2249IUH Category: Integrated Circuits(ICs) Family: Data Acquisition - Analog to Digital Converters(ADC) Family Name: LTC2249 Alternative Parts (Cross-Reference): ADC14C065CISQ NOPB; ADC14C065CISQ; ADC12C065CISQ; Introduction Date: April 28, 2011 ECCN: 3A991.c.3 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303231-LTC2249IUH
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters(ADC)
Family Name: LTC2249
Alternative Parts (Cross-Reference): ADC14C065CISQ NOPB; ADC14C065CISQ; ADC12C065CISQ;
Introduction Date: April 28, 2011
ECCN: 3A991.c.3
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 303231-LTC2249IUH
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2313HTS8-12#TRMPBF - 1226736-LTC2313HTS8-12#TRMPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321288-LTC2379HMS-18#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2233IUK#TRPBF - 128911-LTC2233IUK#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 48-QFN (7x7)
Packing Method Tape Reel; Reel - TR
View Details