Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#TR 303217-LTC1879EGN#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303217-LTC1879EGN#TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 10V Minimum Input Voltage: 2.65V Alternative Parts (Cross-Reference): TPS62050DGSG4; LTC1877EMS8#TRMPBF; LTC1879EGN; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303217-LTC1879EGN#TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 10V Minimum Input Voltage: 2.65V Alternative Parts (Cross-Reference): TPS62050DGSG4; LTC1877EMS8#TRMPBF; LTC1879EGN; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#TR - 303217-LTC1879EGN#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#TR
303217-LTC1879EGN#TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#TR 303217-LTC1879EGN#TR
Manufacturer: Linear Technology Win Source Part Number: 303217-LTC1879EGN#TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 10V Minimum Input Voltage: 2.65V Alternative Parts (Cross-Reference): TPS62050DGSG4; LTC1877EMS8#TRMPBF; LTC1879EGN; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303217-LTC1879EGN#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 10V
Minimum Input Voltage: 2.65V
Alternative Parts (Cross-Reference): TPS62050DGSG4; LTC1877EMS8#TRMPBF; LTC1879EGN;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303217-LTC1879EGN#TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#TR
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1928ES6-5#TRMPBF - 098579-LTC1928ES6-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3505EDD#TRPBF - 072376-LT3505EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details