Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#PBF 303214-LTC1876EG

Description
Manufacturer: Linear Technology Win Source Part Number: 303214-LTC1876EG Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 36 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303214-LTC1876EG Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#PBF - 303214-LTC1876EG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#PBF
303214-LTC1876EG
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#PBF 303214-LTC1876EG
Manufacturer: Linear Technology Win Source Part Number: 303214-LTC1876EG Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 2 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-SSOP Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 36 V

Manufacturer: Linear Technology
Win Source Part Number: 303214-LTC1876EG
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 220kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 3
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 99.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303214-LTC1876EG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1876EG#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CS8-5#TRPBF - 1057728-LT1073CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171IT#PBF - 1057952-LT1171IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8#PBF - 020262-LT1375CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details