Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872ES6#TRPBF 303213-LTC1872ES6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303213-LTC1872ES6#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC1872 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V Alternative Parts (Cross-Reference): LTC1872ES6#TRM; LTC1872ES6; LTC1872ES6#TR; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303213-LTC1872ES6#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC1872 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V Alternative Parts (Cross-Reference): LTC1872ES6#TRM; LTC1872ES6; LTC1872ES6#TR; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872ES6#TRPBF - 303213-LTC1872ES6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872ES6#TRPBF
303213-LTC1872ES6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872ES6#TRPBF 303213-LTC1872ES6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303213-LTC1872ES6#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, SEPIC Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC1872 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V Alternative Parts (Cross-Reference): LTC1872ES6#TRM; LTC1872ES6; LTC1872ES6#TR; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303213-LTC1872ES6#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, SEPIC
Frequency - Switching: 550kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LTC1872
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 9.8 V
Alternative Parts (Cross-Reference): LTC1872ES6#TRM; LTC1872ES6; LTC1872ES6#TR;
Introduction Date: April 05, 2001
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303213-LTC1872ES6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872ES6#TRPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-12#TRPBF - 1057808-LT1111CS8-12#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8-5#TRPBF - 002792-LTC1474IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580EMS8E#PBF - 020410-LT3580EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6#TR - 091766-LTC3400ES6#TR - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details