Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871EMS#PBF 303208-LTC1871EMS

Description
Manufacturer: Linear Technology Win Source Part Number: 303208-LTC1871EMS Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC1871 Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 36 V Alternative Parts (Cross-Reference): LTC1871EMS#TRM; LTC1871EMS-ES#TR; LTC1871EMS#TR; LTC1871EMS; Introduction Date: October 29, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303208-LTC1871EMS Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC1871 Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 36 V Alternative Parts (Cross-Reference): LTC1871EMS#TRM; LTC1871EMS-ES#TR; LTC1871EMS#TR; LTC1871EMS; Introduction Date: October 29, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871EMS#PBF - 303208-LTC1871EMS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871EMS#PBF
303208-LTC1871EMS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871EMS#PBF 303208-LTC1871EMS
Manufacturer: Linear Technology Win Source Part Number: 303208-LTC1871EMS Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, SEPIC Frequency - Switching: 50kHz to 1MHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC1871 Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 36 V Alternative Parts (Cross-Reference): LTC1871EMS#TRM; LTC1871EMS-ES#TR; LTC1871EMS#TR; LTC1871EMS; Introduction Date: October 29, 2001 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 303208-LTC1871EMS
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 50kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LTC1871
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 36 V
Alternative Parts (Cross-Reference): LTC1871EMS#TRM; LTC1871EMS-ES#TR; LTC1871EMS#TR; LTC1871EMS;
Introduction Date: October 29, 2001
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303208-LTC1871EMS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871EMS#PBF
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#PBF - 020304-LT1737IGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3633EUFD#TRPBF - 104924-LTC3633EUFD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 28-QFN (4x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details