Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TRPBF 303202-LTC1778EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303202-LTC1778EGN#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303202-LTC1778EGN#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TRPBF - 303202-LTC1778EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TRPBF
303202-LTC1778EGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TRPBF 303202-LTC1778EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303202-LTC1778EGN#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals

Manufacturer: Linear Technology
Win Source Part Number: 303202-LTC1778EGN#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303202-LTC1778EGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EMSE#TRPBF - 002768-LT3481EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203EDD-1#TRPBF - 103804-LTC3203EDD-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Programmable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN - 072498-LTC1735CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details