Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TR 303201-LTC1778EGN#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 303201-LTC1778EGN#TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Alternative Parts (Cross-Reference): TPS40054PWPRG4; LTC3878IGN#PBF; LTC1778EGN#TR; LTC1775IGN#TRPBF; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303201-LTC1778EGN#TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Alternative Parts (Cross-Reference): TPS40054PWPRG4; LTC3878IGN#PBF; LTC1778EGN#TR; LTC1775IGN#TRPBF; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TR - 303201-LTC1778EGN#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TR
303201-LTC1778EGN#TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TR 303201-LTC1778EGN#TR
Manufacturer: Linear Technology Win Source Part Number: 303201-LTC1778EGN#TR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost Control Features: Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4 V to 36 V Alternative Parts (Cross-Reference): TPS40054PWPRG4; LTC3878IGN#PBF; LTC1778EGN#TR; LTC1775IGN#TRPBF; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals

Manufacturer: Linear Technology
Win Source Part Number: 303201-LTC1778EGN#TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Buck-Boost
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4 V to 36 V
Alternative Parts (Cross-Reference): TPS40054PWPRG4; LTC3878IGN#PBF; LTC1778EGN#TR; LTC1775IGN#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303201-LTC1778EGN#TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1778EGN#TR
Configuration / Function Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8 - 072418-LTC1044CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN - 072498-LTC1735CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details