Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRPBF 303193-LTC1772CS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303193-LTC1772CS6#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303193-LTC1772CS6#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRPBF - 303193-LTC1772CS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRPBF
303193-LTC1772CS6#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRPBF 303193-LTC1772CS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303193-LTC1772CS6#TR PBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 550kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 2.5 V to 9.8 V

Manufacturer: Linear Technology
Win Source Part Number: 303193-LTC1772CS6#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 550kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 9.8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 303193-LTC1772CS6#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1772CS6#TRPBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data