Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#PBF 303182-LTC1736CG

Description
Manufacturer: Linear Technology Win Source Part Number: 303182-LTC1736CG Packaging: Tube/Rail Applications: Converter, Intel Pentium II, III Mounting: SMD (SMT) Voltage - Input: 3.5 V to 36 V Number of Outputs: 1 Output Voltage: 0.93 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303182-LTC1736CG Packaging: Tube/Rail Applications: Converter, Intel Pentium II, III Mounting: SMD (SMT) Voltage - Input: 3.5 V to 36 V Number of Outputs: 1 Output Voltage: 0.93 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#PBF - 303182-LTC1736CG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#PBF
303182-LTC1736CG
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#PBF 303182-LTC1736CG
Manufacturer: Linear Technology Win Source Part Number: 303182-LTC1736CG Packaging: Tube/Rail Applications: Converter, Intel Pentium II, III Mounting: SMD (SMT) Voltage - Input: 3.5 V to 36 V Number of Outputs: 1 Output Voltage: 0.93 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 303182-LTC1736CG
Packaging: Tube/Rail
Applications: Converter, Intel Pentium II, III
Mounting: SMD (SMT)
Voltage - Input: 3.5 V to 36 V
Number of Outputs: 1
Output Voltage: 0.93 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 303182-LTC1736CG
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736CG#PBF
Package Type SSOP; Other; 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757EMSE#PBF - 020420-LT3757EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT317AT - 072365-LT317AT - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details